Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Tape & Reel
Product Status Active
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1378619-IM40GR
Ultra Librarian 3D Model Ultra Librarian IM40GR CAD Model

Description

The IM40GR, manufactured by TE Connectivity, appears to be a part related to their interconnect products, specifically a connector or related component. Due to limited publicly available information and its unclassified nature, a comprehensive description is challenging to formulate. However, based on TE Connectivity's product portfolio, it can be inferred that the IM40GR likely serves as a critical component in establishing reliable electrical connections.

Applications

  • Telecommunications Equipment: Used in network infrastructure for signal routing and connectivity.
  • Industrial Machinery: Employed in control systems and automation equipment for secure data and power transmission.
  • Aerospace and Defense: Integrated into avionics systems and military hardware where robust and dependable connections are paramount.
  • Consumer Electronics: Possibly used in internal connections within electronic devices for signal integrity.
  • Automotive Systems: Utilized in vehicle electronics for reliable communication between various modules.

Features

  • Durable Construction: Designed to withstand harsh environmental conditions and mechanical stress.
  • High Reliability: Ensures consistent performance and minimal signal loss over extended periods.
  • Compact Design: Space-saving form factor for efficient integration into densely populated circuit boards.
  • Secure Connection: Provides a stable and reliable electrical interface, minimizing the risk of disconnection.
  • Standard Compliance: Meets industry standards for performance and safety.

Benefits

  • Improved System Performance: Ensures optimal signal transmission and reduces the potential for errors.
  • Enhanced Durability: Withstands demanding operating conditions, extending the lifespan of the equipment.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements, lowering overall operational expenses.
  • Simplified Installation: Facilitates quick and easy assembly, reducing manufacturing time and labor costs.
  • Increased Safety: Provides a secure electrical connection, minimizing the risk of electrical hazards.

Additional Details

Given TE Connectivity's expertise in connector design, the IM40GR is likely manufactured using high-quality materials and precise manufacturing processes. It probably features robust contact materials to ensure reliable connections even under vibration or temperature fluctuations. The specific materials and dimensions would be detailed in the product datasheet, which may be accessible through TE Connectivity's website or authorized distributors.

While exact specifications are unavailable, it likely adheres to industry standards for electrical performance and safety. Customers should consult the official product documentation to confirm the suitability of the IM40GR for their specific application requirements.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for F781820BCMQ
SST Sensing Ltd
OXYGEN PROBE KIT M10 THREAD 10PP
Need more? Email Us
ECAD model for M-EGA-D1-001-A300C
Omron
CONN TRM BLCK 3.5MM 2P SCREW
Need more? Email Us
ECAD model for 09229-000L
Omron
READER W/CAB 8IN 170XI 7510
Need more? Email Us
ECAD model for 98-9000098-01
Omron
M9 FLANGE 12MM STRK STRAIGHT
Need more? Email Us
ECAD model for E9NC-TH12SF 2M
SST Sensing Ltd
ZIRCONIA OXYGEN TRANSMITTER 400M
Need more? Email Us
ECAD model for XZR200-B2-C2-D1
Omron
EYEBALL MINI WHITE M12
Need more? Email Us
ECAD model for GWI_EYEBALL_MINI_WHITE_M12
Omron
ZW PEN HD 10MM 2M CBL
Need more? Email Us
ECAD model for ZW-SP5010 2M
Omron
LIC MACHINE V MACHINE V UNLOCK
Need more? Email Us
ECAD model for LIC-0700-325

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4319 $53.1828
28+ $3.6364 $101.8192
43+ $3.5228 $151.4804
59+ $3.4091 $201.1369
76+ $3.2955 $250.4580
102+ $2.9546 $301.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention