EN
  • EN
  • DE

HFW5A1201L00

Part No HFW5A1201L00
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description HFW5A1201L00
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308351-HFW5A1201L00
Category Relays >Power Relays, Over 2 Amps
Mfr TE Connectivity Aerospace, Defense and Marine
Packaging Bulk
Part Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 5 A
Coil Current 185 mA
Coil Type Non Latching
Ultra Librarian 3D Model Ultra Librarian HFW5A1201L00 CAD Model

Description

Contact Arrangement 2 Form C DPDT-CO, 5VDC Input Voltage, 5A Contact Current Rating, 5VDC Coil Voltage Rating, CII HFW5A, Half-Size Relays

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 230V
Need more? Email Us
Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 10A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess