EN
  • EN
  • DE

FST-21A-16

Part No FST-21A-16
Manufacturer TE Connectivity
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FLXSTRP 16POS 2.54MM 1\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Type Flexstrip
Number of Conductors 16
Pitch 0.100" (2.54mm)
Length 1.000" (25.40mm)
Length - Exposed Ends 0.125" (3.18mm)
Termination Style Completely Exposed Wires on Both Sides
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625816-FST-21A-16
Ultra Librarian 3D Model Ultra Librarian FST-21A-16 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CABLE FFC 24POS 0.50MM 3"
Lowest to $23.8080
Molex, LLC
0281000153 / Position Cable
Need more? Email Us
Wurth Electronics Inc
CABLE FFC/FPC 16POS 0.5MM 1.97"
Lowest to $6.7256
TE Connectivity
CABLE FLXSTRP 16POS 2.54MM 1.3" / 16 Position Flexstrip Cable 0.100" (2.54mm) 1.300" (33.02mm)
Need more? Email Us
Molex, LLC
CABLE FFC 20POS 1.00MM 6" / Cable Assembly FFC Jumper Cable 20Conductors 60VAC 0.152m
Lowest to $18.8323
Molex, LLC
0.25mm Pitch Premo-Flex FPC Jump
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 50 Position FFC, FPC Cable 0.020" (0.50mm) 15.9" (403.9mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 15 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.020" (0.50mm) 10.0" (254.0mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess