EN
  • EN
  • DE

FDBA56-12-10SY-K

Part No FDBA56-12-10SY-K
Manufacturer TE Connectivity
Catalog Circular Connectors
Description Circular Connector Bayonet Coupling Plug 10 Position Socket Contact Cable Mount Crimp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 10
Operating Supply Voltage 115 V
RoHS Non-Compliant
Win Source Part Number 991395-FDBA56-12-10SY-K
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDBA56-12-10SY-K CAD Model

Description

The FDBA56-12-10SY-K is a circular connector manufactured by TE Connectivity. This connector is designed for reliable signal and power transmission in harsh environments. It features a robust construction and is suitable for a variety of industrial and commercial applications.

Applications:

  • Industrial Automation: Used in robotics, control systems, and automation equipment.
  • Transportation: Employed in railway, automotive, and aerospace applications.
  • Medical Equipment: Utilized in medical devices and diagnostic equipment.
  • Test and Measurement: Incorporated in test equipment and instrumentation.
  • Military and Defense: Used in military communication systems and defense equipment.

Features:

  • Circular Design: Provides a robust and reliable connection.
  • Multiple Contacts: Accommodates a range of signal and power requirements.
  • Environmental Sealing: Protects against dust, moisture, and other contaminants.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • EMI/RFI Shielding: Reduces electromagnetic interference.
  • Keyed Polarization: Prevents mismating.

Benefits:

  • Reliable Connection: Ensures secure and stable signal and power transmission.
  • Protection from Environment: Withstands harsh environmental conditions.
  • Versatile Application: Suitable for a wide range of applications.
  • Easy Installation: Simplifies the assembly process.
  • Long Service Life: Provides long-lasting and reliable performance.
  • Reduced Downtime: Minimizes the risk of connection failures.

Additional Details:

The FDBA56-12-10SY-K connector typically features a threaded coupling mechanism for secure mating. The specific contact arrangement, voltage and current ratings, and environmental protection levels are detailed in the product specifications provided by TE Connectivity. Proper wiring techniques and the use of appropriate tools are essential for optimal performance. The connector is designed to comply with industry standards for circular connectors.

You May Also Be Interested in

Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess