EN
  • EN
  • DE

EC5575-000

Part No EC5575-000
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description Cable Accessories Marker Yellow/Black Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Cable
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1153015-EC5575-000
Categories Cables, Wires Management Accessories
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC5575-000 CAD Model

Description

TE Connectivity's electronic component with Win Source Part Number 1153015-EC5575-000 is a cable and wire management accessory with limited supply and demand status.

  • Compliance: The product is RoHS compliant.
  • Popularity: and has a medium popularity in the market.
  • Packaging: The product comes in a tape & reel packaging.
  • Mounting: and can be mounted on a cable.
  • Radiation Hardened: The product is not radiation hardened.
  • Lead-Free: and is lead-free.

You May Also Be Interested in

3M
PEDESTAL TERMINAL BLOCKS
Need more? Email Us
Heyco Products Corporation
BRASS LN M20
Need more? Email Us
Panduit Corp
CABLE TAG S LAM ORN 3X1.31" 25PK
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Need more? Email Us
Panduit Corp
CONN FIBER OPTICOM
Lowest to $0.0809
Panduit Corp
HOOK&LOOP STRIP BLACK 40LBS 20' / Hook and Loop - Strip Black Variable 0.750" (19.05mm) 40 lbs (18.14 kg)
Need more? Email Us
Panduit Corp
PUSH MOUNT ASSEMBLY / Standard, Locking Black 1.88" (47.75mm) 50 lbs (22.68 kg)
Need more? Email Us
Alpha Wire
493101 BLACK EACH
Lowest to $5.9962
TE Connectivity
SLIT ADHESIVE SLEEVE .20" DIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess