EN
  • EN
  • DE

DT06-2S-CE06

Part No DT06-2S-CE06
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 2POS  /  2 Rectangular Connectors - Housings Plug Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity Deutsch Connectors
Series DT
Package Bulk
Connector Type Plug
Contact Type Female Socket
Number of Positions 2
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Black
Features IP68, IP6K9K, Reduced Wire Seals
Note Contacts Not Included
Base Product Number DT06
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names DT06-2S-CE06-ND,2266-DT06-2S-CE06,-DT06-2S-CE06-SI,1734-1414
Standard Package 1,800
Win Source Part Number 1204271-DT06-2S-CE06
Ultra Librarian 3D Model Ultra Librarian DT06-2S-CE06 CAD Model

Description

The DT06-2S-CE06 is a 2-position rectangular connector from TE Connectivity's DEUTSCH DT series. This rugged connector is designed for harsh environments, providing reliable electrical connections in applications exposed to moisture, dirt, and vibration.

Applications:

  • Automotive: Wiring harnesses for trucks, buses, and other vehicles.
  • Construction Equipment: Electrical connections for heavy machinery, such as excavators and loaders.
  • Agricultural Equipment: Wiring for tractors, harvesters, and other farm equipment.
  • Marine: Electrical systems for boats and other marine vessels.
  • Industrial: Control systems, sensors, and actuators in manufacturing and processing plants.

Features:

  • 2-Position: Accommodates two electrical connections.
  • DEUTSCH DT Series: Part of a widely recognized and reliable connector family.
  • IP68 Rated: Provides excellent protection against dust and water ingress.
  • Sealed Connectors: Designed to withstand harsh environments, including moisture, dirt, and vibration.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • CE Compliant: Meets European safety standards.

Benefits:

  • Reliable Connection: Ensures a secure and reliable electrical connection in harsh environments.
  • Environmental Protection: Protects against moisture, dirt, and vibration, preventing corrosion and electrical failures.
  • Easy Installation: Designed for quick and easy installation.
  • Long-Lasting Performance: Provides long-lasting performance in demanding applications.
  • Wide Range of Applications: Suitable for a wide range of applications in various industries.

Additional Details:

The DT06-2S-CE06 connector requires compatible DEUTSCH DT series contacts. Proper crimping tools are essential for ensuring a reliable connection. The connector features a locking mechanism to prevent accidental disconnection. It is important to select the appropriate wire gauge and insulation for the application.

You May Also Be Interested in

Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0284 $51.4200
120+ $0.8439 $101.2680
185+ $0.8175 $151.2375
255+ $0.7911 $201.7305
330+ $0.7648 $252.3840
440+ $0.6856 $301.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess