EN
  • EN
  • DE

DP11SV2020A25P

Part No DP11SV2020A25P
Manufacturer TE Connectivity
Catalog Encoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr TE Connectivity ALCOSWITCH Switches
Series DP11
Package Box
Encoder Type Incremental
Output Type Pulse
Pulses per Revolution 20
Voltage - Supply 5V
Actuator Type 6mm Dia Round End
Detent Yes
Built in Switch Yes
Mounting Type PCB, Through Hole
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 15K
Base Product Number DP11
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8543.70.4500
Win Source Part Number 1315049-DP11SV2020A25P
Ultra Librarian 3D Model Ultra Librarian DP11SV2020A25P CAD Model

Description

The TE Connectivity Alcoswitch Switches DP11 series encoder is an incremental type encoder that has a pulses per revolution of 20.

  • Pulses Per Revolution: 20
  • Rotational Life: 15K cycles min
  • Voltage Supply: 5V
  • Mounting Type: PCB, Through-Hole
  • Package: Box
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8543.70.4500

You May Also Be Interested in

Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Lowest to $8.7266
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Need more? Email Us
Alps Alpine
Encoders 5 Volts Through Hole
Lowest to $6.5955
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess