EN
  • EN
  • DE

D-500-0463-G24-R120

Part No D-500-0463-G24-R120
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCD-500-0463-G24-R120
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Impedance 120 Ω
Maximum Operating Temperature 150 °C
RoHS Non-Compliant
Schedule B 8544420000
Win Source Part Number 1038753-D-500-0463-G24-R120
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D-500-0463-G24-R120 CAD Model

Description

The D-500-0463-G24-R120 is a fiber optic cable manufactured by TE Connectivity. It is designed for high-speed data transmission in various networking and telecommunications applications. This cable is engineered to provide reliable performance and durability in demanding environments.

Applications:

  • Telecommunications Networks: Used in backbone networks and data centers for transmitting large volumes of data over long distances.
  • Data Centers: Employed for interconnecting servers, storage devices, and network switches within data centers.
  • Industrial Automation: Integrated into industrial control systems for transmitting data between sensors, controllers, and other devices.
  • Military and Aerospace: Utilized in military communication systems and aerospace applications requiring high reliability and performance.

Features:

  • High Bandwidth: Supports high-speed data transmission, enabling efficient data transfer.
  • Low Signal Loss: Minimizes signal degradation over long distances, ensuring data integrity.
  • Durable Construction: Constructed with high-quality materials for resistance to environmental factors such as temperature and humidity.
  • Standard Connectors: Equipped with industry-standard connectors for easy integration with existing equipment.
  • Flame Retardant: Designed with flame-retardant materials to enhance safety in enclosed environments.
  • Specific Length: Comes in a specific length of 120 inches (R120), suitable for particular installation requirements.

Benefits:

  • Improved Network Performance: High bandwidth and low signal loss contribute to faster and more reliable data transmission.
  • Reduced Downtime: Durable construction minimizes the risk of cable damage and reduces maintenance requirements.
  • Easy Installation: Standard connectors simplify the installation process and ensure compatibility with existing systems.
  • Enhanced Safety: Flame-retardant materials provide added safety in environments with fire hazards.
  • Optimized Cable Management: Specific length allows for efficient cable routing and minimizes cable clutter.

Additional Details:

The D-500-0463-G24-R120 fiber optic cable is manufactured to meet stringent industry standards for performance and reliability. The cable is tested to ensure it meets or exceeds specified performance characteristics. The 'G24' likely refers to a specific fiber type or construction detail, and 'D-500-0463' is the base part number designating the cable series and specifications.

You May Also Be Interested in

Omron
Cable Assembly I/o 6.56'
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us
Molex, LLC
Cable Assembly STOOW/TC-ER 1m 10AWG Circular to Circular 4 to 4 POS F-M Quick-Change®
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 4.300" (109.22mm)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 18 AWG Braid
Need more? Email Us
Samtec Inc.
CBL 12POS FMALE TO WIRE 0.82' / Cable Assembly 0.82' (249.00mm)
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
Molex, LLC
FFC Jumper Cable 43Conductors 0.254m 60VAC 0.5A Bag
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess