EN
  • EN
  • DE
  • IT

CS0902-000

Part No CS0902-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cable 26 AWG Spec 55PC Tin Plated Copper Modified Radiation Cross-linked ETFE Polymer 600V White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Conductor Material Copper, Tin
Insulation Material ETFE
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
RoHS Non-Compliant
Voltage Rating 600 V
Win Source Part Number 986777-CS0902-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0902-000 CAD Model

Description

The TE Connectivity CS0902-000 is an electronic component designed for cables and wires.

  • Manufacturer: TE Connectivity
  • Popularity: Low
  • Supply: Short
  • Voltage Rating: 600V
  • Insulation Material: ETFE
  • Conductor Material: Copper, Tin
  • Operating Temperature: -65 °C to 150 °C
  • RoHS Compliance: Non-Compliant

You May Also Be Interested in

Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Samtec Inc.
.050 CABLE PLUG / 20 Position Cable Assembly Rectangular Plug to Plug 0.983' (299.72mm, 11.80")
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess