EN
  • EN
  • DE

CRGCQ0402J100K

Part No CRGCQ0402J100K
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description RES 100K OHM 5% 1/16W 0402 / 100 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series CRGCQ
Package Tape & Reel
Resistance 100 kOhms
Tolerance ±5%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Features Automotive AEC-Q200, Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Base Product Number CRGCQ0402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names A130060DKR,A130060CT,3-2176338-1,A130060TR
Standard Package 10,000
Win Source Part Number 958012-CRGCQ0402J100K
Ultra Librarian 3D Model Ultra Librarian CRGCQ0402J100K CAD Model

Description

The CRGCQ0402J100K is a thick film chip resistor manufactured by TE Connectivity. This resistor is designed for surface mount applications where space is limited, and a stable resistance value is needed. It features a metal glaze thick film resistive element on a ceramic substrate, ensuring reliable performance in various electronic circuits.

Applications

  • Mobile devices
  • Wearable electronics
  • Small form factor devices
  • General-purpose electronics
  • LED lighting

Features

  • Surface mount technology (SMT)
  • Thick film resistive element
  • Ultra-compact size (0402 package)
  • High stability
  • RoHS compliant

Benefits

  • Enables miniaturization of electronic devices due to its extremely small size.
  • Provides consistent resistance over a range of operating temperatures.
  • Suitable for automated assembly processes, reducing manufacturing costs.
  • Offers a cost-effective solution for general-purpose resistance requirements.
  • Complies with environmental regulations for hazardous substances.

Additional Details

The CRGCQ0402J100K resistor has a resistance value of 100k ohms. TE Connectivity's CRGCQ series is designed for applications where minimizing space is critical. The resistor's tolerance and power rating should be considered when selecting it for a specific application. Typical uses include pull-up/pull-down resistors, voltage dividers, and current limiting in compact electronic devices.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22,730+ $0.0025 $56.8250
52,635+ $0.0022 $115.7970
83,335+ $0.0021 $175.0035
117,650+ $0.0020 $235.3000
147,060+ $0.0020 $294.1200
200,000+ $0.0018 $360.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,460 pieces
MOQ: 22730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess