EN
  • EN
  • DE

CQ03463001

Part No CQ03463001
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC44A1131-20-0/2/9-9CK0300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Conductor Material Copper, Tin
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Number of Conductors 3
Outside Diameter 4.14 mm
RoHS Non-Compliant
Voltage Rating 600 V
Wire/Cable Color Black
Wire/Cable Diameter 1.4 mm
Wire/Cable Gauge 20 AWG
Win Source Part Number 1068020-CQ03463001
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CQ03463001 CAD Model

Description

The TE Connectivity 1068020-CQ03463001 is a 3-conductor cable with a maximum voltage rating of 600V.

  • Conductor Material: The conductor material is made of copper with a tin finish.
  • Color: The cable is white in color and has a wire/cable gauge of 20 AWG with a diameter of 1.4 mm.
  • Outside Diameter: The cable has an outside diameter of 4.14 mm and is designed for use in OEM parts.
  • Temperature Range: The cable has a temperature range of -65°C to 150°C and is suitable for use in various electronic applications.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess