EN
  • EN
  • DE

CM9820-000

Part No CM9820-000
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLV WIRE-WIRE 0.075/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.075" (1.91mm), 0.105" (2.67mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve
Package Bulk
Type Wire to Wire
Diameter 0.075" (1.91mm), 0.105" (2.67mm)
Length 0.650" (16.51mm)
Color Transparent - Blue
Features Environment Resistant, Immersion Resistant, Pre-Installed Lead Wire
Base Product Number CM98
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 500
Win Source Part Number 1021139-CM9820-000
Ultra Librarian 3D Model Ultra Librarian CM9820-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection 1021139-CM9820-000 is a solder sleeve designed for use in wire to wire applications manufactured by TE Connectivity Raychem Cable Protection.

  • Application: Wire to wire
  • Color: Transparent blue
  • Length: 0.650 inches (16.51mm)
  • Category: Cables, Wires - Management
  • Series: SolderSleeve
  • Features: Environment resistant and immersion resistant, with pre-installed lead wire
  • Package: Bulk
  • Standard Package: 500
  • Diameter: 0.075 inches (1.91mm) and 0.105 inches (2.67mm)
  • MSL Level: 1 (unlimited)
  • REACH status: REACH affected
  • HTSUS code: 8536.90.4000
  • RoHS: Non-compliant

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-CONN 0.75/0.67" / Wire to Connector Solder Sleeve Clear 0.750" (19.05mm), 0.670" (17.02mm)
Lowest to $25.4373
TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.47/0.49"
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.18/0.2"
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE/PIN 0.18"
Lowest to $1.3518
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.175/0.2\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess