EN
  • EN
  • DE

CM8603-000

Part No CM8603-000
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description RTD-50-L-02CS2930 / MISC PRODUCT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series *
Win Source Part Number 771625-CM8603-000
Popularity Medium
Supply and Demand Status Limited
Family Name CM8603-000
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CM8603-000 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine CM8603-000 is an uncategorized component with a limited supply and demand status.

  • ECCN: EAR99
  • Popularity: Medium
  • Halogen-Free: No
  • Country of Origin: Mexico

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN ADAPT SMA PLUG TO N PLUG / Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess