EN
  • EN
  • DE
  • IT

CM4152-000

Part No CM4152-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description Heat Shrink Boot Black 11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202D2
Packaging Bulk
Type Boot
Shell Size - Insert 11
Features Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip
Color Black
Material Fluoroelastomer (FKM), Flexible, Irradiated
Large Diameter Supplied 0.882" (22.40mm)
Large Diameter Recovered 0.449" (11.40mm)
Small Diameter Supplied 0.551" (14.00mm)
Small Diameter Recovered 0.252" (6.40mm)
Large Recovered Length 0.461" (11.71mm)
Small Recovered Length 2.228" (56.59mm)
Total Length Recovered 3.000" (76.20mm)
Base Product Number CM41
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9989
Win Source Part Number 1479196-CM4152-000
Ultra Librarian 3D Model Ultra Librarian CM4152-000 CAD Model

You May Also Be Interested in

TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ22 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 22
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot, Rectangular - Right Angle, 90°
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess