EN
  • EN
  • DE

CL9351-000

Part No CL9351-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 1.7" RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Tubing
Mfr TE Connectivity
Series BSTS
Package Bulk
Product Status Active
Type Tubing, Semi Rigid
Shrinkage Ratio 3 to 1
Inner Diameter - Supplied 1.700" (43.18mm)
Inner Diameter - Recovered 0.500" (12.70mm)
Recovered Wall Thickness 0.140" (3.56mm)
Material Polyolefin (PO), Irradiated
Color Red
Temperature Range - Operating -55°C ~ 110°C
Shrink Temperature 90°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 144 Months
Base Product Number CL9351
Standard Package 2 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 466738-CL9351-000
Ultra Librarian 3D Model Ultra Librarian CL9351-000 CAD Model

Description

The 466738-CL9351-000 is a heat shrink tubing designed for cable and wire management, manufactured by TE Connectivity.

  • Series: BSTS
  • Type: Semi-Rigid
  • Shrinkage Ratio: 3 to 1
  • Material: Polyolefin (PO), Irradiated
  • Color: Red
  • Packaging: Bulk
  • Standard Package: 2 pieces
  • Inner Diameter (Supplied): 1.700 inches (43.18mm)
  • Inner Diameter (Recovered): 0.500 inches (12.70mm)
  • Recovered Wall Thickness: 0.140 inches (3.56mm)
  • Shrink Temperature: 90°C
  • Operating Temperature: -55°C to 110°C
  • Shelf Life: 144 months
  • Storage Temperature: 32°F to 95°F (0°C to 35°C)
  • HTSUS Code: 3926.90.9985
  • Status: Active
  • Compliance: California Prop 65

You May Also Be Interested in

TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess