EN
  • EN
  • DE

CHA-0005-003CS033

Part No CHA-0005-003CS033
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description OTHER ACCESSORIES  /  Connector Cap (Cover), Protective For MTC100 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity Aerospace, Defense and Marine
Series MTC
Package Bulk
Accessory Type Cap (Cover), Protective
Number of Positions 20
For Use With/Related Products MTC100 Series
Base Product Number CHA-000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4030
Other Names 366893N002
Standard Package 1
Win Source Part Number 986090-CHA-0005-003CS033
Ultra Librarian 3D Model Ultra Librarian CHA-0005-003CS033 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 986090-CHA-0005-003CS033 is a protective cap that belongs to the category of rectangular connectors - accessories.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Product: 986090-CHA-0005-003CS033
  • Category: Rectangular Connectors - Accessories
  • Series: MTC100
  • Number of Positions: 20
  • Packaging: Bulk
  • Manufacturer Part Number: 366893N002

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess