EN
  • EN
  • DE

CFR16J2M2

Part No CFR16J2M2
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 2.2M OHM 5% 1/4W AXIAL / 2.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series CFR16, Neohm
Package Tape & Box (TB)
Resistance 2.2 MOhms
Tolerance ±5%
Power (Watts) 0.25W, 1/4W
Composition Carbon Film
Temperature Coefficient 0/ -1500ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.073" Dia x 0.138" L (1.85mm x 3.50mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.10.0065
Other Names 6-1623927-6,6-1623927-6-ND
Standard Package 10,000
Win Source Part Number 1087092-CFR16J2M2
Ultra Librarian 3D Model Ultra Librarian CFR16J2M2 CAD Model

Description

The CFR16J2M2 is a through-hole resistor from the CFR16 series manufactured by Neohm. Neohm is the manufacturer.

  • Series: CFR16
  • Resistance: 2.2 MOhms
  • Tolerance: ±5%
  • Temperature Coefficient: 0/-1500ppm/°C
  • Power Rating: 0.25W
  • Composition: Carbon film
  • Terminations: Two
  • Package/Case: Axial
  • Operating Temperature Range: -55°C to 155°C
  • Packaging: Tape & box (10,000 pcs)

You May Also Be Interested in

Vishay
RES 2 OHM 6.5W 5% AXIAL / 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us
Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess