EN
  • EN
  • DE

CFR16J120R

Part No CFR16J120R
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 120 OHM 5% 1/4W AXIAL / 120 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Manufacturer TE Connectivity Passive Product
Packaging Cut Tape (CT),Tape & Box (TB)
Resistance 120 Ohms
Tolerance ±5%
Power (Watts) 0.25W, 1/4W
Composition Carbon Film
Temperature Coefficient 0/ -450ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.073" Dia x 0.138" L (1.85mm x 3.50mm)
Number of Terminations 2
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.10.0065
Other Part Number 1623927-8,1623927-8-ND,16239278,A105981TB,A105981TR,A105981TR-ND,A105981CT
Standard Package 5,000
Win Source Part Number 1325888-CFR16J120R
Ultra Librarian 3D Model Ultra Librarian CFR16J120R CAD Model

Description

The TE Connectivity Passive Product CFR16J120R resistor is a through-hole resistor with a resistance of 120 ohms.

  • Resistance: 120 ohms
  • Operating Temperature Range: -55°C to 155°C
  • Tolerance: ±5%
  • Composition: Carbon film
  • Power: 0.25W
  • Standard Package: 5,000
  • Manufacturer: TE Connectivity Passive Product
  • Category: Resistors
  • Temperature Coefficient: 0/ -450ppm/°C

You May Also Be Interested in

Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Vishay
RES 2 OHM 6.5W 5% AXIAL / 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4,000+ $0.0145 $58.0000
9,710+ $0.0119 $115.5490
15,000+ $0.0116 $174.0000
20,620+ $0.0112 $230.9440
26,885+ $0.0108 $290.3580
35,715+ $0.0097 $346.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 4000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess