Products specifications

Resistance 1 kOhms
Tolerance ±10%
Power (Watts) 1W
Composition Ceramic
Features Pulse Withstanding
Temperature Coefficient ±1300ppm/°C
Temperature Range - Operating -40°C ~ 200°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.217" Dia x 0.650" L (5.50mm x 16.50mm)
Number of Terminations 2
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1575611-CCR11K0KTB
Ultra Librarian 3D Model Ultra Librarian CCR11K0KTB CAD Model

You May Also Be Interested in

Vishay
CAP
Need more? Email Us
ECAD model for RS00510K00FB12
Ohmite
RES 680 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 20J680E
TE Connectivity
Fixed Resistor, Metal Oxide Film
Need more? Email Us
ECAD model for 3-1625890-2
Ohmite
RES 2 GOHM 1% 1.5W RADIAL
Need more? Email Us
ECAD model for SM104032007FE
Ohmite
RES 500 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J500E
Ohmite
RES 0.022 OHM 1% 4W AXIAL
Need more? Email Us
ECAD model for 14AFR022E
Vishay
CAP
Lowest to $32.1299
ECAD model for RS00530K00FE12
Ohmite
RES 3 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J3R0E
Ohmite
RES 82 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 30J82R

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention