EN
  • EN
  • DE

CCR110KKB

Part No CCR110KKB
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 10K OHM 10% 1W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Tolerance ±10%
Power (Watts) 1W
Composition Ceramic
Features Pulse Withstanding
Temperature Coefficient ±1300ppm/°C
Temperature Range - Operating -40°C ~ 200°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.217" Dia x 0.650" L (5.50mm x 16.50mm)
Number of Terminations 2
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1575617-CCR110KKB
Ultra Librarian 3D Model Ultra Librarian CCR110KKB CAD Model

Description

N

You May Also Be Interested in

Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.9135
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Vishay
RES 2 OHM 6.5W 5% AXIAL / 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess