EN
  • EN
  • DE

LT1510IS8#PBF

Part No LT1510IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST V/I 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 20V (Maximum)
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780530-LT1510IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1510
Introduction Date March 30, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1510IS8#PBF CAD Model

Description

Product Overview: LT1510IS8#PBF

The LT1510IS8#PBF is a high-performance constant-current/constant-voltage battery charger designed by Linear Technology, a brand renowned for its precision and reliability in power management solutions. This integrated circuit is specifically tailored to cater to the demanding requirements of battery charging applications, providing a versatile platform for charging a wide array of battery chemistries, including NiCd, NiMH, lead-acid, and Lithium-ion batteries.

Key Features

  • Charging Current: The device can deliver up to 1.5A of charging current, ensuring rapid and efficient charging of batteries.
  • Versatility: It supports a broad input voltage range, accommodating various power sources and battery configurations.
  • Intelligent Charging: The LT1510IS8#PBF features a smart charging algorithm that transitions between constant-current and constant-voltage modes, optimizing the charging process for different battery types.
  • Thermal Protection: With built-in thermal regulation, the charger prevents overheating, enhancing the safety and longevity of both the charger and the battery.
  • Package: The product comes in an 8-lead SOIC package, making it compact and suitable for space-constrained applications.

Applications

The versatility and robustness of the LT1510IS8#PBF make it an ideal choice for a multitude of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Backup power systems
  • Medical devices

Quality and Reliability

Linear Technology ensures that the LT1510IS8#PBF meets the highest quality and reliability standards. The device is manufactured with precision and is subjected to rigorous testing to guarantee optimal performance in all supported applications.

Environmental Compliance

The LT1510IS8#PBF is designed with environmental considerations in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment, making this product a more environmentally friendly choice for electronic manufacturers and consumers alike.

In conclusion, the LT1510IS8#PBF from Linear Technology is a sophisticated, reliable, and versatile battery charging solution that meets the needs of modern electronic devices requiring efficient power management.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess