EN
  • EN
  • DE

CAP200HAANA

Part No CAP200HAANA
Manufacturer TE Connectivity
Catalog Contactors (Electromechanical)
Description RELAY CONTACTOR SPST 500A 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 A
Switching Voltage 900VDC - Max
Features Sealed - Hermetically
Termination Style Stud
Temperature Range - Operating -40°C ~ 85°C
Must Operate Voltage 9 VDC
Must Release Voltage 6 VDC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548899-CAP200HAANA
Ultra Librarian 3D Model Ultra Librarian CAP200HAANA CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR 3PST 60A 120V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR 3PST 30A 120V
Need more? Email Us
TE Connectivity
KILOVAC LEV200 Series Contactor With 1 Form X Contacts Rated 500+ Amps, 12-900Vdc | RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 40A 24V
Need more? Email Us
Altech corporation
CONTACTOR 3P 65A 2 NO/2 NC 24VDC
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 25A 120V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR 3PST 30A 120V
Need more? Email Us
Siemens
CONTROL RELAY 6NO+2NC DC 24V SPR
Need more? Email Us
TE Connectivity
RELAY CONTACTOR DPST 26A 120V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess