Products specifications Report Issue?

Manufacturer TE Connectivity Passive Product
Packaging Bulk
Resistance 10 kOhms
Tolerance ±5%
Power (Watts) 10W
Composition Wirewound
Temperature Coefficient ±90ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Manufacturer Package Axial
Supplier Device Package Axial
Dimension 0.335" Dia x 1.500" L (8.50mm x 38.10mm)
Number of Terminations 2
Manufacturer Pack Quantity 100
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812455-C1010KJL
Ultra Librarian 3D Model Ultra Librarian C1010KJL CAD Model

Description

The TE Connectivity Passive Product 812455-C1010KJL from TE Connectivity is a wirewound resistor.

  • Resistance: 10 kOhms
  • Power Rating: 10W
  • Tolerance: ±5%
  • Temperature Coefficient: ±90ppm/°C
  • Supplier Device Package: Axial
  • Operating Temperature Range: -55°C ~ 200°C
  • Dimension: 0.335" Dia x 1.500" L (8.50mm x 38.10mm)
  • Packaging: Bulk
  • Manufacturer Pack Quantity: 100
  • MSL Level: Not Applicable

You May Also Be Interested in

Vishay
RS-2 10 1% E12 E3
Need more? Email Us
ECAD model for RS00210R00FE12
Vishay
RES 390 OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for SFR16S0003900FR500
Vishay
RES 4.7 OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for AC01000004708JA100
Ohmite
RES 100M OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for MOX-2-121006FE
TE Connectivity
RES 2.2K OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for SQMR10S2K2J
Ohmite
RES 270 OHM 5% 15W AXIAL
Need more? Email Us
ECAD model for TUW15J270E
Vishay
NS-2M 1 1% E73 E3
Need more? Email Us
ECAD model for NS02M1R000FE73
Vishay
RS-10 1 1% B12
Need more? Email Us
ECAD model for RS0101R000FB12
Ohmite
RES 1 GOHM 5% 2.5W AXIAL
Need more? Email Us
ECAD model for MOX-1-121007JE

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €4.7485 €47.4845
24+ €3.8962 €93.5089
37+ €3.7744 €139.6538
50+ €3.6527 €182.6325
65+ €3.5309 €229.5068
87+ €3.1656 €275.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 71 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention