EN
  • EN
  • DE

BAT-HLD-001-THM-TR

Part No BAT-HLD-001-THM-TR
Manufacturer TE Connectivity
Catalog Battery Holders, Clips, Contacts
Description BATT RETAINER COIN 20MM PC PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Battery Type, Function Coin Cell, Retainer
Style Retainer
Battery Cell Size Coin, 20.0mm
Number of Cells 1
Battery Series 2025, 2032
Mounting Type PCB, Through Hole
Termination Style PC Pin
Height Above Board 0.170" (4.33mm)
Temperature Range - Operating -40°C ~ 125°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1536968-BAT-HLD-001-THM-TR
Ultra Librarian 3D Model Ultra Librarian BAT-HLD-001-THM-TR CAD Model

Description

N

You May Also Be Interested in

95
Keystone Electronics
BATTERY HOLDER CLIP 9V
Need more? Email Us
Keystone Electronics
BATT HOLDER D 2 CELL SOLDER LUG
Need more? Email Us
97
Keystone Electronics
BATTERY HOLDER CLIP C 2 CELL
Need more? Email Us
New Age Enclosures
BATT CONT SPR MULTI SOLDER LUG
Need more? Email Us
Bulgin
BATTERY HOLDER D SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT HOLDER 18350 2 CELL PC PIN
Need more? Email Us
Bulgin
BATT HOLDER AA 3 CELL SOLDER LUG
Need more? Email Us
Bulgin
BATT HOLDER 9V 2 CELL SOLDER LUG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess