EN
  • EN
  • DE

965783-1

Part No 965783-1
Manufacturer TE Connectivity
Catalog Circular Connectors - Accessories
Description CONN COVER BLACK / Connector Cap (Cover) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr TE Connectivity Deutsch Connectors
Series 1.5mm/2.5mm System
Package Bulk
Product Status Active
Accessory Type Cap (Cover)
For Use With/Related Products NW 10mm Diameter Corrugated Tubing
Shell Size - Insert -
Material Polyamide (PA66), Nylon 6/6
Features Right Angle
Color Black
Base Product Number 965783
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 1363806-965783-1
Ultra Librarian 3D Model Ultra Librarian 965783-1 CAD Model

Description

The TE Connectivity Deutsch Connectors 1.5mm/2.5mm System is a circular connector accessory designed for use with NW 10mm diameter corrugated tubing.

  • Accessory Type: Circular Connector Accessory
  • Tubing Diameter: NW 10mm
  • Angle: Right Angle
  • Color: Black
  • Material: Polyamide (PA66), Nylon 6/6
  • Manufacturer: TE Connectivity Deutsch Connectors
  • Product Status: Active

You May Also Be Interested in

Amphenol PCD
CONN PROTECTIVE COVER 22 BLACK
Need more? Email Us
Amphenol Industrial Operations
CONN PROTECTIVE COVER 18 BLACK
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
Amphenol PCD
JAMMS275012 - RECPT, CAD
Need more? Email Us
Amphenol Industrial Operations
PT 14 75DEG P/C
Need more? Email Us
Amphenol Industrial Operations
CAP
Need more? Email Us
Glenair, Inc.
CONNECTOR
Need more? Email Us
SPI Connects
D38999 Series II Plug Cover w/o
Need more? Email Us
LEMO
CONN STRAIN RELIEF BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5403 $51.3285
230+ $0.4433 $101.9590
350+ $0.4294 $150.2900
485+ $0.4156 $201.5660
625+ $0.4017 $251.0625
835+ $0.3602 $300.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,418 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess