EN
  • EN
  • DE

82A0811-00-9CS3193

Part No 82A0811-00-9CS3193
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP DL WALL STRND 2/0AWG WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Series MIL-W-22759, FlexLine
Package Bulk
Product Status Active
Cable Type Hook-Up, Dual Wall
Wire Gauge 2/0 AWG
Conductor Strand 3325/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.612" (15.54mm)
Jacket (Insulation) Thickness 0.015" (0.38mm)
Voltage 600V
Temperature Range - Operating 150°C
Jacket Color White
Base Product Number 82A0811
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.9000
Win Source Part Number 760094-82A0811-00-9CS3193
Ultra Librarian 3D Model Ultra Librarian 82A0811-00-9CS3193 CAD Model

Description

The MIL-W-22759 FlexLine Single Conductor Cable is a high-quality and reliable solution for your hook-up wire needs. With a wire gauge of 2/0 AWG and a voltage rating of 600V, this cable is suitable for various electrical applications. The copper, tinned conductor material ensures optimal conductivity, and the ethylene tetrafluoroethylene (ETFE) jacket provides excellent insulation.

  • Conductor Material: Copper, Tinned
  • Jacket Material: Ethylene Tetrafluoroethylene (ETFE)
  • Jacket Color: White
  • Jacket Thickness: 0.015" (0.38mm)
  • Temperature Range: Up to 150°C
  • Series: 82A0811
  • Manufacturer: TE Connectivity
  • Market Status: Active

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 20AWG BLK 500' / 20 AWG Hook-Up, Dual Wall Wire 19/32 Black 600V 500.0' (152.4m)
Need more? Email Us
Alpha Wire
HOOKUP STRND 16AWG WHT/GRY 1000' / 16 AWG Hook-Up Wire 19/29 White, Gray Stripe 600V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 16AWG 600V WHITE / 16 AWG Hook-Up Wire 19/29 White 600V
Need more? Email Us
Molex, LLC
Video Cables (DVI, HDMI) Assemblies
Lowest to $25.7793
TE Connectivity
55A CABLE/DUAL 10/ SM / Hook-up Wire 22AWG 2.23mm Silver Plated Copper Yellow 600V
Lowest to $29.3428
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess