EN
  • EN
  • DE

8-5099973-2

Part No 8-5099973-2
Manufacturer TE Connectivity
Catalog Fiber Optics - Switches, Multiplexers, Demultiplexers
Description SWII D1X2 62UM B/PIN 900UM SC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers
Mfr TE Connectivity
Package Bulk
Product Status Active
Connector Type SC
Base Product Number 5099973
Standard Package 10 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1315105-8-5099973-2
Ultra Librarian 3D Model Ultra Librarian 8-5099973-2 CAD Model

Description

The TE Connectivity electronic component with the Win Source Part Number 1315105-8-5099973-2 is an active product in the Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers category.

  • Series: None Specified
  • Connector Type: SC
  • Package: Bulk
  • Standard Package: 10 pieces
  • MSL (Moisture Sensitivity Level): 1 (Unlimited)
  • HTSUS (Harmonized Tariff Schedule of the United States) Code: 0000.00.0000
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Panasonic
SWITCH OPTICAL SC 2X2 850/1310NM / Fiber Optic Multimode Bypass Switch SC/AdPC
Need more? Email Us
TE Connectivity
SWII D1X2 62UM B/PIN 900UM SC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess