EN
  • EN
  • DE

8-1803058-1

Part No 8-1803058-1
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Combination Anvil for Ocean 2.0 Applicators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964375-8-1803058-1
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8-1803058-1 CAD Model

Description

The 8-1803058-1 is a connector manufactured by TE Connectivity. Connectors are essential components in electronic systems, providing a means to establish reliable electrical connections between different devices and components.

Applications:

  • Printed Circuit Boards (PCBs): Used to connect components and modules on PCBs.
  • Wire-to-board connections: Connects wires to PCBs for power and signal transmission.
  • Cable assemblies: Forms the termination point for cables, enabling connection to equipment.
  • Panel mount applications: Used for connecting devices to control panels or enclosures.
  • Industrial equipment: Provides robust and reliable connections in harsh industrial environments.

Features:

  • Durable construction: Designed to withstand harsh environmental conditions, ensuring long-term reliability.
  • High contact reliability: Provides a secure and stable electrical connection.
  • Various mounting options: Available in different mounting styles to suit various applications.
  • Multiple contact configurations: Offers a range of contact arrangements to meet specific requirements.
  • Compact size: Allows for high-density packaging in space-constrained applications.

Benefits:

  • Improved system reliability: Ensures a secure and stable electrical connection, reducing the risk of failures.
  • Easy installation: Simplifies the assembly process, reducing labor costs.
  • Versatile application: Suitable for a wide range of applications, providing a flexible connectivity solution.
  • Cost-effective: Provides a reliable connection at a competitive price.
  • Enhanced performance: Minimizes signal loss and impedance mismatch, optimizing signal integrity.

Additional Details:

Due to the vast range of connectors manufactured by TE Connectivity, specific details regarding the 8-1803058-1 require consulting the product datasheet. The datasheet will provide information on the connector type (e.g., header, receptacle, plug), number of contacts, contact material, plating, voltage and current rating, operating temperature range, and applicable industry standards. It's important to verify these specifications to ensure the connector is suitable for the intended application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess