EN
  • EN
  • DE

796449-1

Part No 796449-1
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr TE Connectivity AMP Connectors
Series CPC Series 1
Package Bulk
Product Status Active
Connector Type Plug Housing
Type For Male Pins
Number of Positions 14
Shell Size - Insert 17-14
Shell Size, MIL -
Contact Type Crimp
Contact Size 16
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Fastening Type Threaded
Orientation B
Shell Material Polyamide (PA), Nylon
Shell Finish -
Housing Color Black
Ingress Protection -
Material Flammability Rating UL94 V-0
Features Coupling Nut
Shielding Unshielded
Note Contacts Not Included
Includes -
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 796449
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363735-796449-1
Ultra Librarian 3D Model Ultra Librarian 796449-1 CAD Model

Description

The TE Connectivity AMP Connectors circular connector housing is a reliable and high-quality component for circular connectors.

  • Shell Size: 17-14
  • Contact Size: 16
  • Contact Gender: Male Pins
  • Shell Material: Polyamide (PA), Nylon
  • Housing Color: Black
  • Material Flammability Rating: UL94 V-0
  • Shielding: Unshielded
  • Mounting Type: Free Hanging (In-Line)
  • Series: CPC Series 1
  • Manufacturer: TE Connectivity AMP Connectors
  • Product Status: Active
  • Base Product Number: 796449
  • HTSUS Code: 8538.90.6000
  • REACH Status: Vendor undefined

You May Also Be Interested in

TE Connectivity
PLG, 14P, BLK, N, 4/12/16, P
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 10POS INLINE
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG FMALE 1POS PNL MT
Need more? Email Us
Conesys
AE8 3C 3#16 PIN RECP
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 12POS INLINE
Need more? Email Us
Conesys
AE8 8C 8#12 PIN RECP
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 29POS INLINE
Need more? Email Us
Bulgin
CONN PLUG HSG MALE 3POS INLINE
Need more? Email Us
Cinch Connectivity Solutions
CONN PLG HSG FMALE 41POS INLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess