Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Power Tap
Packaging Bulk
Number of Positions 1
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole, Right Angle
Termination Press-Fit
Insulation Height 0.425" (10.80mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 50μin (1.27μm)
Insulation Color Black
Win Source Part Number 766209-796137-2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 720
Family Name 796137
Introduction Date September 02, 2005
ECCN EAR99
Country of Origin Mexico, United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 796137-2 CAD Model

Description

The TE Connectivity AMP Connectors 766209-796137-2 is a power tap connector packaged in bulk.

  • Positions: 1
  • Rows: 1
  • Termination: Press-fit
  • Mounting: Through Hole, Right Angle
  • Contact Finish-Mating: Gold
  • Insulation Color: Black
  • Supply and Demand Status: Balance
  • Quantity Per Package: 720

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER R/A 30POS 2MM / Connector Header Through Hole, Right Angle 30 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF11-30DP-2DS(24)
TE Connectivity
CONN SOCKET 16-18AWG CRIMP SILVR / Socket Contact Silver 16-18 AWG Crimp Stamped
Need more? Email Us
ECAD model for 968221-6
Samtec Inc.
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $8.3059
ECAD model for QSS-025-01-L-D-A
Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD / 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX11LB-100S/10-SV(71)
TE Connectivity
CONN PLUG HSG 3POS 4.00MM / 3 Rectangular Connectors - Housings Plug Black 0.157" (4.00mm)
Lowest to $1.4992
ECAD model for 1-1670730-1
TE Connectivity
CONN TERMINATE COVER 30POS .050 / Connector Cap (Cover) For AMPMODU 50/50 Grid Series
Lowest to $1.9314
ECAD model for 104891-3
TE Connectivity
CONN RCPT 8POS IDC 22AWG GOLD
Lowest to $5.0786
ECAD model for 3-644042-8
TE Connectivity
CONN HEADER R/A 20POS 2.5MM / Connector Header Through Hole, Right Angle 20 position 0.098" (2.50mm)
Lowest to $4.9910
ECAD model for 1-1827876-0
Samtec Inc.
CONN SOCKET 43POS 0.039 GOLD SMD / 43 Position Socket Connector 0.039" (1.00mm) Surface Mount Gold
Lowest to $17.9607
ECAD model for BKS-143-01-L-V-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention