EN
  • EN
  • DE

794901-1

Part No 794901-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN PLUG HSG 3POS UMNL HI TEMP  /  3 Rectangular Connectors - Housings Plug Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK
Package Bulk
Connector Type Plug
Contact Type Male or Female
Number of Positions 3
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Black
Note Contacts Not Included
Base Product Number 794901
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names -794901-1-SI,794901-1-ND,7949011,A114488,2266-794901-1
Standard Package 1
Win Source Part Number 1021948-794901-1
Ultra Librarian 3D Model Ultra Librarian 794901-1 CAD Model

Description

The Universal MATE-N-LOK connector is a product of TE Connectivity AMP Connectors.

  • Color: Black
  • Connector Type: Plug
  • Contact Type: Male/Female
  • Fastening Type: Latch Lock
  • Mounting: Free Hanging (In-Line)
  • Rows: 1
  • Positions: 3
  • Contact Termination: Crimp
  • Packaging: Bulk
  • Standard Package: 1
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Same Sky
PWR JACK 1.65X4.4MM RT THROUGH H
Lowest to $5.4545
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
GCT
DC POWER JACK, THRU HOLE, HORIZO
Lowest to $1.1727
Kycon, Inc.
CONN PWR JACK 2X5.5MM VERT SMT
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.1MM ISO
Lowest to $9.5454
Same Sky
CONN PWR JACK 0.7X2.35MM SOLDER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5595 $58.7475
255+ $0.4592 $117.0960
390+ $0.4448 $173.4720
540+ $0.4305 $232.4700
695+ $0.4160 $289.1200
930+ $0.3731 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 765 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess