EN
  • EN
  • DE

794617-6

Part No 794617-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT HSG 6POS 3.00MM / 6 Rectangular Connectors - Housings Receptacle Black 0.118" (3.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 6
Pitch 0.118" (3.00mm)
Number of Rows 2
Row Spacing 0.118" (3.00mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Black
Note Contacts Not Included
Base Product Number 794617
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number A30295,-794617-6-LSI,-794617-6-SI,2266-794617-6,7946176,-794617-6-CSI
Standard Package 1
Win Source Part Number 1334170-794617-6
Ultra Librarian 3D Model Ultra Librarian 794617-6 CAD Model

Description

This rectangular connector housing is manufactured by TE Connectivity AMP Connectors and has a Win Source Part Number of 1334170-794617-6.

  • Packaging: Bulk
  • Standard Package: 1
  • Positions: 6
  • Pitch: 0.118" (3.00mm)
  • Color: Black
  • Connector Type: Receptacle
  • Contact Type: Female socket
  • Rows: 2
  • Row Spacing: 0.118" (3.00mm)
  • Fastening Type: Latch lock
  • Contact Termination: Crimp
  • Contacts Included: No
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8538.90.6000
  • Base Product Number: 794617
  • RoHS Compliant: Yes

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2336 $50.2240
525+ $0.1917 $100.6425
810+ $0.1857 $150.4170
1,115+ $0.1797 $200.3655
1,440+ $0.1737 $250.1280
1,930+ $0.1558 $300.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess