Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Number of Positions 9
Pitch 0.156" (3.96mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Board Latch
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1627289-770894-9
Ultra Librarian 3D Model Ultra Librarian 770894-9 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 4POS 4.50MM
Need more? Email Us
ECAD model for 776488-2
Hirose Electric Co Ltd
CONN PLUG HSG 3POS 2.00MM
Need more? Email Us
ECAD model for GT8E-3P-HU
TE Connectivity
CONN RCPT HSG 42POS GRAY
Need more? Email Us
ECAD model for 2-963226-1
Amphenol Sine Systems Corp
CONN RCPT HSG 12POS
Need more? Email Us
ECAD model for AT04-12PA-SR2BK
Amphenol Sine Systems Corp
CONN RCPT HSG 8POS
Need more? Email Us
ECAD model for AT04-08PA-SRBK
Hirose Electric Co Ltd
CONN SOCKET HSG 5POS 2.54MM
Need more? Email Us
ECAD model for A2-5S-2.54C
Amphenol Sine Systems Corp
CONN PLUG HSG 12POS 14-20AWG
Need more? Email Us
ECAD model for AT06-12SD-SR2BR
JAE Electronics
CONN RCPT HSG 16POS 2.2MM
Lowest to $3.6715
ECAD model for MX34016SFA
TE Connectivity
CONN RECEPT HOUSING 36POS BLACK
Need more? Email Us
ECAD model for 344111-1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention