EN
  • EN
  • DE

STM8AF6213PCAU

Part No STM8AF6213PCAU
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP  /  STM8A series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tube
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number STM8
Standard Package 74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263357-STM8AF6213PCAU
Ultra Librarian 3D Model Ultra Librarian STM8AF6213PCAU CAD Model

Description

STMicroelectronics STM8AF6213PCAU Microcontroller

The STM8AF6213PCAU is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM8A family, specifically designed for automotive and industrial applications. This advanced MCU is built around the efficient STM8 core, operating at up to 16 MHz clock frequency. The STM8AF6213PCAU offers an excellent blend of real-time capabilities, robustness, and low-power consumption, making it a suitable choice for a wide range of applications.

Featuring 8 Kbytes of Flash program memory, the STM8AF6213PCAU ensures ample space for complex programs and software stacks. It is complemented by 1 Kbyte of true data EEPROM, which is rated for high write/erase cycles and guaranteed data retention, providing reliable non-volatile storage. The MCU also comes with 640 bytes of RAM, ensuring smooth operation and sufficient working memory for multitasking and buffering.

Connectivity and interface options are a strong suit for this microcontroller. It includes an integrated CAN interface, which is essential for automotive network communications, allowing devices to communicate with each other without a host computer. The STM8AF6213PCAU also supports a range of serial communication interfaces, including UART, SPI, and I2C, making it highly versatile for various communication protocols.

For robust and precise control applications, the STM8AF6213PCAU is equipped with advanced 16-bit timers, as well as an 8-bit basic timer. These timers support multiple modes, including PWM generation, which is crucial for motor control and other applications requiring precise timing and waveform generation.

With an operating voltage range of 2.95 to 5.5 V, this MCU can work reliably in a variety of power environments, and its low-power modes ensure energy efficiency in power-sensitive applications. The STM8AF6213PCAU also features an array of built-in safety functions, such as watchdog timers and a clock security system, which contribute to the overall system reliability, a critical aspect in automotive and industrial systems.

In summary, the STM8AF6213PCAU from STMicroelectronics is a robust, feature-rich microcontroller that offers an optimal solution for developers requiring a mix of performance, connectivity, and reliability in their automotive or industrial applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess