Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Buffers, Filters
Applications Professional Video
Standards NTSC, PAL
Control Interface Serial
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Standard Package 85 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632215-MAX7428EKA
Ultra Librarian 3D Model Ultra Librarian MAX7428EKA CAD Model

Description

Maxim Integrated MAX7428EKA Product Overview

The Maxim Integrated MAX7428EKA is a highly sophisticated, low-power filter IC designed to provide optimal signal conditioning for various applications. This compact and efficient device is housed in a small 8-pin SOT23 package, making it an ideal solution for space-constrained designs where performance and power efficiency are critical.

Key Features

  • High-Performance Filtering: The MAX7428EKA offers a 5th-order, low-pass, Bessel filter with a fixed cutoff frequency. This advanced filtering capability ensures minimal phase distortion and maximizes signal integrity, making it perfect for applications requiring precise signal processing.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX7428EKA operates with a low supply current, making it suitable for battery-powered devices and portable equipment.
  • Single-Supply Operation: The device can function from a single +2.7V to +5.5V power supply, providing designers with flexibility and ease of integration into various system architectures.
  • Integrated Shutdown Feature: It includes a shutdown mode that reduces the supply current to 0.1µA (typical), further conserving power when the filter is not in active use.

Applications

The MAX7428EKA is versatile and can be employed in a wide range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Anti-aliasing applications
  • Signal conditioning modules
  • Medical instrumentation
  • Industrial control systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7428EKA is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and durability across a wide temperature range.

Conclusion

In summary, the Maxim Integrated MAX7428EKA is a feature-rich, low-pass filter IC that offers a unique combination of performance, power efficiency, and compact design. Its ease of use and advanced filtering capabilities make it an excellent choice for designers looking to enhance their signal processing applications without compromising on space or power consumption.

You May Also Be Interested in

Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $2.3557
ECAD model for BA7622
ON Semiconductor
IC MOD/DEMOD FM VIDEO 24SSOP / Mod/Dmod Automotive 24-Pin SSOP T/R
Lowest to $1.4435
ECAD model for LA72912V-TLM-H
Renesas Electronics America
IC VIDEO PROCESSOR 100TQFP / Video Processor IC GPIO, I²C NTSC, PAL, SECAM 100-TQFP (12x12) Package
Lowest to $13.7454
ECAD model for TW8824AT-TA1-GRT
Semtech Corporation
IC CABLE EQUALIZER SMPTE 16QFN / Adaptive Cable Equalizer Parallel/Serial Interface 16-Pin QFN EP
Lowest to $66.5861
ECAD model for GS2984-INE3
Intersil
IC ANLG VID LINE TRPL 20-QFN / Triple Analog Video Delay Line ±5V 20-Pin QFN EP T/R
Need more? Email Us
ECAD model for ISL59921IRZ-T7
Semtech Corporation
IC RECLOCKER SMPTE 40QFN / Reclocker -40°C to 85°C 40-Pin QFN Tray
Need more? Email Us
ECAD model for GS2986-INE3
Sigma Designs Inc.
IC IMAGE PROCESSOR 10BIT DUAL
Lowest to $150.4478
ECAD model for GF9351A-CBE2
Semtech Corporation
IC CABLE DRIVER DUAL 8SOIC / Cable Driver 300mW Serial Interface 8-Pin SOIC N
Need more? Email Us
ECAD model for GS1528BCTAE3
IDT, Integrated Device Technology Inc
IC TIME CODE RCVR/GEN 44-PLCC
Need more? Email Us
ECAD model for ICS2008BVLF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2843 $59.1174
42+ $2.6948 $113.1816
65+ $2.6106 $169.6890
89+ $2.5264 $224.8496
115+ $2.4422 $280.8530
154+ $2.1895 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention