Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male or Female
Number of Positions 6
Number of Rows 2
Row Spacing 0.250" (6.35mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632975-770372-1
Ultra Librarian 3D Model Ultra Librarian 770372-1 CAD Model

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN RCPT HSG 12POS
Need more? Email Us
ECAD model for AT04-12PA-SR2BK
Omron
CONN RCPT HSG 60POS 2.54MM
Need more? Email Us
ECAD model for XG5N-601-U
TE Connectivity
40P RECP ASM
Need more? Email Us
ECAD model for DRC12-40PAE
TE Connectivity
PLG, 12P, GRN, BLOCKED, C
Need more? Email Us
ECAD model for DT06-12SC-C017
Souriau-Sunbank by Eaton
CONN RCPT HSG 9POS 5.08MM
Need more? Email Us
ECAD model for SMS9RDH1
TE Connectivity
DRB PLUG ASM
Need more? Email Us
ECAD model for DRB16-128SAE-L018
Harwin Inc.
CONN RCPT HSG 20POS 1.25MM
Lowest to $3.9339
ECAD model for G125-2042096L0
TE Connectivity
CONN RECEPT HOUSING 36POS BLACK
Need more? Email Us
ECAD model for 344111-1
TE Connectivity
CONN RCPT HSG 15POS 6.00MM
Need more? Email Us
ECAD model for 5-1971875-7

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention