EN
  • EN
  • DE

770149-1

Part No 770149-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER SMD R/A 4POS 5.08MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.200" (5.08mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount, Right Angle
Termination Solder
Fastening Type Friction Lock
Insulation Height 0.484" (12.30mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Polyamide (PA), Nylon
Features Board Guide
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-2
Insulation Color Natural
Current Rating (Amps) 12A
Voltage Rating 250VAC
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1632952-770149-1
Ultra Librarian 3D Model Ultra Librarian 770149-1 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER R/A 14POS 2.54MM
Need more? Email Us
Amphenol
CONN HEADER VERT 12POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 12POS 4.14MM
Need more? Email Us
Harwin Inc.
CONN HEADER VERT 14POS 2MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 80POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER VERT 2POS 2.5MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 68POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 100P 1.27MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 23POS 4MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess