Products specifications Report Issue?

Connector Type Plug
Contact Type Male or Female
Number of Positions 4
Pitch 0.198" (5.03mm)
Number of Rows 1
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Detent Lock
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632937-770077-1
Ultra Librarian 3D Model Ultra Librarian 770077-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 2POS 2.00MM
Need more? Email Us
ECAD model for 6-179228-2
TE Connectivity
CONN RCPT HSG 4POS 3.68MM
Need more? Email Us
ECAD model for 770432-1
TE Connectivity
CONN PLUG HSG 5POS 2.50MM
Need more? Email Us
ECAD model for 5-1971793-3
TE Connectivity
PLG, 50P, BLK, N, 03
Need more? Email Us
ECAD model for DRC26-50S03
TE Connectivity
REC, 12P, GRY, N, XCAP, A
Lowest to $20.5400
ECAD model for DT04-12PA-E008
TE Connectivity
CONN PLUG HSG 60POS SEALED
Need more? Email Us
ECAD model for 1747140-1
Hirose Electric Co Ltd
CONN RCPT HSG 14POS 2.00MM
Need more? Email Us
ECAD model for A3B-14D-2C
TE Connectivity
REC, 12P, BRN, N, FLANGE, D
Need more? Email Us
ECAD model for DT04-12PD-L012
Harwin Inc.
CONN RCPT HSG 2POS 2.54MM
Need more? Email Us
ECAD model for M20-1060200

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention