EN
  • EN
  • DE

770065-1

Part No 770065-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description 5.0 mm Power Key Connectors (5.0 PKC) (Wire-to-Board) | CONN RECEPT W/DETENT 2POS .093
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Receptacle
Contact Type Male or Female
Number of Positions 2
Pitch 0.248" (6.30mm)
Number of Rows 1
Mounting Style Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Note Contacts Not Included
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133661-770065-1
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Commercial
Ultra Librarian 3D Model Ultra Librarian 770065-1 CAD Model

Description

The 1133661-770065-1 is a 2-position receptacle connector from TE Connectivity AMP Connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Number of Positions: 2
  • Pitch: 0.248" (6.30mm)
  • Color: Natural
  • Mounting Type: Free Hanging (In-Line)
  • Fastening Type: Locking Ramp
  • Contact Type: Male or Female
  • Contacts Included: No
  • Application: Commercial
  • MSL Level: 1 (unlimited)
  • Availability: Open market
  • Packaging: Bulk

You May Also Be Interested in

Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess