EN
  • EN
  • DE

749806-7

Part No 749806-7
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 9POS CRIMP / 9 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Mfr TE Connectivity
Series AMPLIMITE HDP-20
Package Bulk
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Cable Side, Male Short Screw (4-40)
Termination Crimp
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection -
Material Flammability Rating UL94 V-0
Current Rating (Amps) Varies by Wire Gauge
Backset Spacing -
Features Shielded
Voltage Rating 250V
Color Black
Contact Form -
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Wire Gauge -
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 749806
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 1 pcs
Win Source Part Number 1381149-749806-7
Ultra Librarian 3D Model Ultra Librarian 749806-7 CAD Model

Description

The 1198285 is a D-sub connector assembly from the AMPLIMITE HDP-20 series by TE Connectivity.

  • Series: AMPLIMITE HDP-20
  • Shielded: Yes
  • Positions: 9
  • Color: Black
  • Contact Gender: Receptacle Female Sockets
  • Contact Type: Signal
  • Number of Rows: 2
  • Termination: Crimp
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Voltage Rating: 250V
  • Operating Temperature: -55°C to 105°C
  • Material: Steel
  • Shell Finish: Tin Plated
  • Dielectric Material: Polyamide (PA), Nylon, Glass Filled
  • Mounting Type: Free Hanging (In-Line)
  • Package: Bulk

You May Also Be Interested in

Amphenol
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
Glenair, Inc.
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS PNL MNT WW
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD PLG 15POS R/A SLDR
Need more? Email Us
Phoenix Contact
CONN D-SUB RCPT 9POS TERM BLK
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 37POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD RCPT 26P R/A SLDR
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 37POS SOLDER CUP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.4669 $51.4669
3+ $42.2293 $126.6879
4+ $40.9096 $163.6384
6+ $39.5900 $237.5400
7+ $38.2703 $267.8921
9+ $34.3113 $308.8017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 893 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess