EN
  • EN
  • DE

747841-4

Part No 747841-4
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB PLUG 15POS R/A SOLDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 15
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.318" (8.08mm)
Features Board Lock, Ground Strap, Grounding Indents
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1624294-747841-4
Ultra Librarian 3D Model Ultra Librarian 747841-4 CAD Model

Description

N

You May Also Be Interested in

Glenair, Inc.
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS VERT SOLDER
Need more? Email Us
HARTING
CONN D-SUB HD PLUG 78P VERT SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 37POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB RCPT 17POS SOLDER CUP
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 15POS VERT SLDR
Need more? Email Us
HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess