EN
  • EN
  • DE

701030

Part No 701030
Manufacturer TE Connectivity
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 3KOHM 3891K BEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Resistance in Ohms @ 25°C 3k
Resistance Tolerance ±0.1°C
B Value Tolerance ±0.4%
B0/50 3891K
B25/85 3976K
Temperature Range - Operating -55°C ~ 150°C
Length - Lead Wire 3.00" (76.20mm)
Mounting Type Free Hanging
Case / Package Bead
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573131-701030
Ultra Librarian 3D Model Ultra Librarian 701030 CAD Model

Description

N

You May Also Be Interested in

Honeywell
THERM NTC 500KOHM 4261K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 16OHMS 4AMPS STR
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 2AMPS STRA
Need more? Email Us
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 2KOHM 3500K BEAD
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess