EN
  • EN
  • DE

7-6609107-7

Part No 7-6609107-7
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr TE Connectivity Corcom Filters
Series P, Corcom
Package Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 10A
Voltage - IEC 120VAC
Current - UL 10A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Accomodates a Fuse Yes (Fuse Not Included)
Number of Positions 3
Mounting Type Panel Mount, Snap-In
Termination Quick Connect - 0.187" (4.7mm)
Switch Features Switch On-Off
Features Shielded
Fuse Holder, Drawer Fuse Holder, Twin Fused
Panel Cutout Dimensions Variable Size
Panel Thickness 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Approval Agency CSA, UL, VDE
Base Product Number 6609107
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1315124-7-6609107-7
Ultra Librarian 3D Model Ultra Librarian 7-6609107-7 CAD Model

Description

This power entry connector is a part of the P, Corcom series and has a number of positions of 3.

  • Series: P, Corcom
  • Number of Positions: 3
  • Current - IEC: 10A
  • Voltage - IEC: 120VAC
  • Connector Type: Receptacle, Male Blades - Module
  • Termination: Quick Connect - 0.187" (4.7mm)
  • Manufacturer: TE Connectivity Corcom Filters
  • Base Product Number: 6609107
  • HTSUS: 8536.30.8000
  • Filtered: Yes (EMI, RFI) - Commercial
  • Switch: On-Off
  • Fuse Holder: Twin Fused

You May Also Be Interested in

Molex, LLC
45984-4343 Molex Power to the Board LPH Rcpt Assy RtAn 0 04 Pwr 24 Sig Short datasheet, inventory, & pricing.
Lowest to $6.9851
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Plug Power Connectors
Lowest to $0.2911
TE Connectivity
MULTI-FUNCTION INLET FILTER, POW
Need more? Email Us
TE Connectivity
AC Power Entry Modules 10A DUAL
Lowest to $54.3552
TE Connectivity
AC Power Entry Modules 3A DUAL F
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors
Lowest to $0.2620
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
TE Connectivity
AC Power Entry Modules M Series
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9993 $81.9986
4+ $33.6405 $134.5620
6+ $32.5892 $195.5352
8+ $31.5379 $252.3032
10+ $30.4866 $304.8660
13+ $27.3328 $355.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
In Stock: 1,795 pieces Factory Stock: 1,795 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess