EN
  • EN
  • DE

7-215460-4

Part No 7-215460-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 4POS 0.1 TIN PCB R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 4
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole, Right Angle
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.228" (5.80mm)
Contact Length - Post 0.122" (3.10mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 100VDC
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1627268-7-215460-4
Ultra Librarian 3D Model Ultra Librarian 7-215460-4 CAD Model

Description

N

You May Also Be Interested in

3M
CONN RCPT 20POS 0.1 GOLD PCB
Need more? Email Us
TE Connectivity
CONN RCPT 100POS 0.05 GOLD SMD
Need more? Email Us
Harwin Inc.
CONN RCPT 20POS 0.1 TIN PCB
Need more? Email Us
Amphenol
CONN RCPT 6POS 0.1 GOLD SMD
Lowest to $1.7683
Samtec Inc.
CONN RCPT 20POS 0.05 GOLD SMD
Need more? Email Us
HARTING
CONN RCPT 32POS 0.05 GOLD SMD
Need more? Email Us
Amphenol
CONN RCPT 32POS 0.1 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 12POS 0.05 GOLD SMD
Need more? Email Us
Harwin Inc.
CONN RCPT 10POS 0.1 TIN SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess