EN
  • EN
  • DE

7-215083-8

Part No 7-215083-8
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN PLUG 8POS IDC 28AWG TIN  /  8 Position Rectangular Plug Connector IDC Tin 28 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Mfr TE Connectivity AMP Connectors
Series Micro-MaTch
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Plug
Contact Type Male Pin
Number of Positions 8
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.059" (1.50mm)
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 28 AWG
Features Feed Through
Contact Finish Tin
Color Red
Base Product Number 215083
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names A99462TR,-7-215083-8-CSI,A99462CT,72150838,-7-215083-8-LSI
Standard Package 250
Win Source Part Number 1039972-7-215083-8
Ultra Librarian 3D Model Ultra Librarian 7-215083-8 CAD Model

Description

The Micro-MaTch connector by TE Connectivity has 8 positions with a pitch of 0.100" (2.54mm) and is red in color.

  • Manufacturer: TE Connectivity
  • Positions: 8
  • Pitch: 0.100" (2.54mm)
  • Color: Red
  • Connector Type: Plug
  • Contact Type: Male Pin
  • Rows: 2
  • Row Spacing: 0.059" (1.50mm)
  • Fastening Type: None
  • Contact Finish: Tin
  • Contact Finish Thickness: None
  • Package: Tape & Reel (TR), Cut Tape (CT)
  • Wire Gauge: 28 AWG
  • Cable Termination: IDC
  • Wire Type: Ribbon Cable
  • Standard Package: 250
  • Mounting Type: Free Hanging (In-Line)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.8000
  • Base Product Number: 215083

You May Also Be Interested in

TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
FAS-T RECEPT KIT BLK ZINC W/O
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
Circular Connector, 22 Contact(s
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
Miniature CPC (Circular Plastic
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess