EN
  • EN
  • DE

7-215083-6

Part No 7-215083-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG 6POS IDC 28AWG TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Mfr TE Connectivity AMP Connectors
Series Micro-MaTch
Package Tape & Reel (TR)
Product Status Active
Connector Type Plug
Contact Type Male Pin
Number of Positions 6
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.059" (1.50mm)
Mounting Type Free Hanging (In-Line)
Fastening Type -
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 28 AWG
Features Feed Through
Contact Finish Tin
Contact Finish Thickness -
Color Red
Base Product Number 215083
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1366142-7-215083-6
Ultra Librarian 3D Model Ultra Librarian 7-215083-6 CAD Model

Description

The TE Connectivity AMP Connectors Micro-MaTch Plug is a rectangular connector suitable for free hanging, panel mount applications.

  • Mounting Type: Free Hanging, Panel Mount
  • Wire Gauge: 28 AWG
  • Contact Finish: Tin
  • Series: Micro-MaTch
  • Packaging: Tape & Reel
  • MSL Level: 1
  • Positions: 6
  • Rows: 2
  • Pitch: 0.100" (2.54mm)
  • Row Spacing: 0.059" (1.50mm)
  • Termination: IDC Cable
  • Cable Type: Ribbon Cable

You May Also Be Interested in

JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4875 $51.1875
220+ $0.4566 $100.4520
340+ $0.4412 $150.0080
490+ $0.4104 $201.0960
635+ $0.3949 $250.7615
795+ $0.3795 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess