EN
  • EN
  • DE

7-188275-4

Part No 7-188275-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT 4POS 0.1 TIN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity
Series Micro-MaTch
Package Tape & Reel
Product Status Active
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 4
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.209" (5.30mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Pick and Place
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polyamide (PA46), Nylon 4/6, Glass Filled
Contact Material Phosphor Bronze
Base Product Number 188275
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 848916-7-188275-4
Ultra Librarian 3D Model Ultra Librarian 7-188275-4 CAD Model

Description

The Micro-MaTch Connector is a versatile component for your electrical connections.

  • Application: Automotive and General Purpose
  • Connector Type: Receptacle
  • Contact Type: Forked
  • Positions: 4
  • Pitch: 0.100" (2.54mm)
  • Mounting Type: Surface Mount
  • Contact Material: Phosphor Bronze
  • Insulation Material: Polyamide
  • Voltage Rating: 100VDC
  • Temperature Range: -40°C to 105°C
  • Packaging: Tape & Reel
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8776 $52.6560
140+ $0.7201 $100.8140
220+ $0.6976 $153.4720
300+ $0.6751 $202.5300
385+ $0.6526 $251.2510
515+ $0.5851 $301.3265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess