EN
  • EN
  • DE

7-1452668-3

Part No 7-1452668-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description MCON 1.2 - LL (SWS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity
Series MCON
Package Tape & Reel
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-20 AWG
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Base Product Number 1452668
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1333693-7-1452668-3
Ultra Librarian 3D Model Ultra Librarian 7-1452668-3 CAD Model

Description

The MCON series rectangular connector contacts are a reliable and versatile solution for various electronic applications.

  • Series: MCON
  • Contact Finish: Silver
  • Contact Finish Thickness: 78.7µin (2.00µm)
  • Termination: Crimp
  • Type: Sockets
  • Wire Gauges: 18 to 20 AWG
  • Package Quantity: 6,000 pieces
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0875 $50.3125
1,395+ $0.0718 $100.1610
2,160+ $0.0696 $150.3360
2,975+ $0.0673 $200.2175
3,845+ $0.0651 $250.3095
5,140+ $0.0584 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess