EN
  • EN
  • DE

7-1414967-8

Part No 7-1414967-8
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY AUTO SPDT 30A 10V / Power Relay 12VDC SPDT(12x12.9x10.2)mm THT Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Raychem Cable Protection
Series Micro Relay K
Packaging Bulk
Relay Type Automotive
Coil Type Non Latching
Coil Current 55mA
Coil Voltage 10VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 30A
Switching Voltage 10VDC - Nom
Turn On Voltage (Maximum) 5.7 VDC
Turn Off Voltage (Minimum) 1.25 VDC
Operate Time 3ms
Release Time 1.5ms
Mounting Style Through Hole
Termination Style PC Pin
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 552 mW
Coil Resistance 181 Ohms
Operating Temperature Range -40°C ~ 105°C
Win Source Part Number 798964-7-1414967-8
Popularity Medium
Supply and Demand Status Limited
Family Name 7-1414967-8
Introduction Date February 21, 2007
ECCN EAR99
Country of Origin Portugal
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 7-1414967-8 CAD Model

Description

The 7-1414967-8 is an electronic component from the Micro Relay K series manufactured by TE Connectivity Raychem Cable Protection.

  • Relay Type: Automotive
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Coil Voltage: 10VDC
  • Coil Resistance: 181 Ohms
  • Contact Rating (Current): 30A
  • Switching Voltage: 10VDC - Nom
  • Turn on Voltage (Maximum): 5.7 VDC
  • Turn off Voltage (Minimum): 1.25 VDC
  • Coil Type: Non-latching
  • Operate Time: 3ms
  • Release Time: 1.5ms
  • Mounting: Through-hole
  • Termination Style: PC pin
  • Halogen Free: Yes
  • Operating Temperature Range: -40°C to 105°C
  • Manufactured In: Portugal
  • Estimated EOL Date: 2025

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6671 $58.6762
53+ $2.1884 $115.9852
82+ $2.1200 $173.8400
113+ $2.0517 $231.8421
146+ $1.9833 $289.5618
195+ $1.7782 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess