EN
  • EN
  • DE

7-1393740-0

Part No 7-1393740-0
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-20
Package Tray
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Features Ground Strap
Color Gray
Dielectric Material Polybutylene Terephthalate (PBT), Polyester
Contact Material Phosphor Bronze
Base Product Number 1393740
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 713937400,2266-7-1393740-0
Standard Package 70
Win Source Part Number 1039834-7-1393740-0
Ultra Librarian 3D Model Ultra Librarian 7-1393740-0 CAD Model

Description

TE Connectivity AMP Connectors 1393740 is a D-Sub connector that is used for various purposes.

  • Series: AMPLIMITE HD-20
  • Positions: 9
  • Color: Gray
  • Ground Strap: Yes
  • Receptacle: Yes
  • Sockets: Female
  • Contact Type: Signal
  • Rows: 2
  • Termination: Solder
  • Contact Finish: Gold
  • Package: Tray
  • Contact Material: Phosphor Bronze
  • Connector Style: D-Sub
  • Material: Steel
  • Plating: Tin
  • Dielectric Material: Polybutylene Terephthalate (PBT), Polyester
  • Shell Size: 1 (DE, E)
  • Mounting Type: Through-Hole

You May Also Be Interested in

TE Connectivity
CONN D-SUB FEM SCREW LOCK KIT
Need more? Email Us
HARTING
DSUB SCREW-LOCK MA 09P-37P TIN
Need more? Email Us
Amphenol Commercial Products
CONN D-SUB RCPT 9POS SOLDER CUP
Lowest to $1.3758
ITT Cannon, LLC
CONN JACKSCREW LP SLOTTED M5
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
Omron
CONN DSUB JACKSCREW
Need more? Email Us
TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us
Amphenol FCI
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $1.3311
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .312\
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess